Win Source Part Number: 1353058-DRV8703DQRHB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: DRV8703
Technology: Power MOSFET
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Brushed DC
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 5.5V ~ 45V
Output Configuration: Half Bridge (2)
Interface: PWM
Motor Type - AC, DC: Brushed DC
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Automotive 45-V, half-bridge smart gate driver with SPI control 32-VQFN -40 to 125 Product overview: DRV8703DQRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8703DQRHBRQ1 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-45V 32VQFN
IC MOTOR DRIVER 5.5V-45V 32VQFN
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1353058-DRV8703DQRHBRQ1 | 296-51091-2-ND | 744-DRV8703DQRHBRQ1 | DRV8703DQRHBRQ1 | DRV8703DQRHBRQ1 | DRV8703DQRHBRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Automotive VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 45 volts | 6 to 45 volts | ||||
| DC Input | 6 to 45 volts | 6 to 45 volts |