Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
45V H-Bridge Smart Gate Driver IC, 5.5-45V, 125C, 32-VQFN Product overview: DRV8702QRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8702QRHBRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 977405-DRV8702QRHBRQ
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Brushed DC
Standard Package: 3,000
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.5V ~ 45V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45153-6,DRV8702Q
Base Product Number: DRV8702
IC MOTOR DRIVER 5.5V-45V 32VQFN
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
IC MOTOR DRIVER 5.5V-45V 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-45153-6-ND | 744-DRV8702QRHBRQ1 | 977405-DRV8702QRHBRQ1 | DRV8702QRHBRQ1 | DRV8702QRHBRQ1 | DRV8702QRHBRQ1 |
| Product Name | Motor Drivers, Controllers | H-Bridge 45V VQFN Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | 32-VFQFN Exposed Pad | |||||
| Communication | PWM | PWM |