Manufacturer: Texas Instruments
Win Source Part Number: 1034152-DRV8701PRGET
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 5.9 V to 45 V
Motor Type - AC, DC: Brushed DC
Family Name: DRV8701PRGET
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Controller - Current Management
Supply Voltage - Operating: 0 V to 5.5 V
Alternative Parts (Cross-Reference): BM64300MUV-E2; A4989SLDTR-T; LB1947VC-XE; TMC5130A-TA-T;
Introduction Date: July 08, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
45-V, H-bridge smart gate driver 24-VQFN -40 to 125 Product overview: DRV8701PRGET from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8701PRGET can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Motor Driver Power MOSFET PWM 24-VQFN (4x4)
IC MOTOR DRIVER 0V-5.5V 24VQFN
IC MOTOR DRIVER 0V-5.5V 24VQFN
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC MOTOR DRIVER 0V-5.5V 24VQFN
Motor Driver Power MOSFET PWM 24-VQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1034152-DRV8701PRGET | 744-DRV8701PRGET | 296-DRV8701PRGETCT-ND | DRV8701PRGET | 03AJ0222 | DRV8701PRGET | DRV8701PRGET |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8701PRGET | H-Bridge VQFN Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 0 to 6 volts | 6 to 45 volts | |||||
| DC Input | 0 to 6 volts | 6 to 45 volts | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |