Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Motor Driver Power MOSFET PWM 24-VQFN (4x4)
45-V, H-bridge smart gate driver 24-VQFN -40 to 125 Product overview: DRV8701PRGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8701PRGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1168585-DRV8701PRGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 0 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (2)
Voltage - Load: 5.9 V ~ 45 V
Motor Type - AC, DC: Brushed DC
Family Name: DRV8701PRGER
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): L6207N; E-L6207N; L6208N;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET PWM 24-VQFN (4x4)
IC MOTOR DRIVER 0V-5.5V 24VQFN
IC MOTOR DRIVER 0V-5.5V 24VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-46293-6-ND | 744-DRV8701PRGER | 1168585-DRV8701PRGER | DRV8701PRGER | DRV8701PRGER | DRV8701PRGER |
| Product Name | Motor Drivers, Controllers | H-Bridge VQFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8701PRGER | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |