45-V, H-bridge smart gate driver 24-VQFN -40 to 125 Product overview: DRV8701ERGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8701ERGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 800942-DRV8701ERGER
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Function: Controller - Current Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (2)
Voltage - Load: 5.9V ~ 45V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 0V ~ 5.5V
Motor Driver Power MOSFET Parallel 24-VQFN (4x4)
Motor Driver Power MOSFET Parallel 24-VQFN (4x4)
Motor Driver Power MOSFET Parallel 24-VQFN (4x4)
IC MOTOR DRIVER 0V-5.5V 24VQFN
IC MOTOR DRIVER 0V-5.5V 24VQFN
Motor Driver Power MOSFET Parallel 24-VQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8701ERGER | 800942-DRV8701ERGER | 296-46292-1-ND | DRV8701ERGER | DRV8701ERGER | DRV8701ERGER |
| Product Name | H-Bridge VQFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8701ERGER | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 6 to 45 volts | ||||
| DC Input | 0 to 6 volts | 6 to 45 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |