Motor Driver Power MOSFET Analog, PWM 20-QFN (4x4)
Motor Driver Power MOSFET Analog, PWM 20-QFN (4x4)
Motor Driver Power MOSFET Analog, PWM 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1168583-DRV8662RGPT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-VFQFN Exposed Pad
Applications: Haptic Feedback
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog, PWM
Output Configuration: Differential
Output Current: 75mA
Voltage - Load: 20 V ~ 200 V
Motor Type - AC, DC: Piezo
Family Name: DRV8662
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN-EP (4x4)
Alternative Parts (Cross-Reference): BU6904GF-GTR; BD6370GUL; BU6904NUX;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Piezo Haptic Driver with Integrated Boost Converter 20-QFN -40 to 70 Product overview: DRV8662RGPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Boost, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8662RGPT can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Analog, PWM 20-QFN (4x4)
IC MOTOR DRIVER 3V-5.5V 20QFN
IC MOTOR DRIVER 3V-5.5V 20QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-29163-2-ND | 1168583-DRV8662RGPT | 744-DRV8662RGPT | DRV8662RGPT | DRV8662RGPT | DRV8662RGPT |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8662RGPT | Boost QFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Piezo | Piezo | ||||
| Configuration | PCB Mount; 20-VFQFN Exposed Pad | |||||
| Communication | Analog, PWM | Analog, PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts |