EVAL MODULE FOR DRV8662 Power Management Motor Control Piezo Haptics Yes MCU 16-Bit DRV8662 3 V ~ 5.5 V Supply Adjustable 200V Differential Output
DRV8662 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Power Management IC Development Tools DRV8662 Eval Mod
EVAL MODULE FOR DRV8662
PIEZO HAPTIC DRIVER, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:DRV8662; Kit Application Type:Drivers; Application Sub Type:Piezo Haptic Driver; Core Architecture:-; Core Sub-Architecture:-; RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DRV8662EVM | 296-30927-ND | DRV8662EVM | DRV8662EVM | 29AH4062 |
| Product Name | EVAL MODULE FOR DRV8662 Power Management Motor Control Piezo Haptics Yes MCU 16-Bit DRV8662 3 V ~ 5.5 V Supply Adjustable 200V Differential Output | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Piezo Haptic Driver, Evaluation Module; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |