Manufacturer: Texas Instruments
Win Source Part Number: 1321672-DRV8601DRBT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: Haptic Feedback
Standard Package: 250
Mounting: Surface Mount
Technology: Power MOSFET
Current - Output: 400mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Differential
Voltage - Load: 2.5V ~ 5.5V
Motor Type - AC, DC: ERM, LRA
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47176-2,TEXTISDR
Base Product Number: DRV8601
RoHS Status: ROHS3 Compliant
400 mA Fully Differential Motor Driver with 1.8-V Input Logic Thresholds 8-SON -40 to 85 Product overview: DRV8601DRBT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 400 mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8601DRBT can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 8-SON (3x3)
Motor Driver Power MOSFET Parallel 8-SON (3x3)
IC MOTOR DRIVER 2.5V-5.5V 8SON
IC MOTOR DRIVER 2.5V-5.5V 8SON
Motor Driver Power MOSFET Parallel 8-SON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1321672-DRV8601DRBT | 744-DRV8601DRBT | 296-47176-2-ND | DRV8601DRBT | DRV8601DRBT | DRV8601DRBT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 400 mA Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps | ||||
| Motor / System | ERM, LRA | ERM, LRA |