Motor Driver Power MOSFET Parallel 8-SON (3x3)
Motor Driver Power MOSFET Parallel 8-SON (3x3)
Motor Driver Power MOSFET Parallel 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 121210-DRV8601DRBR
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 2.5 V to 5.5 V
Motor Type - AC, DC: ERM, LRA
Family Name: DRV8601
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SON (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): BD6211HFP-E2; BD6211F-TR; BD6210F-TR;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
400 mA Fully Differential Motor Driver with 1.8-V Input Logic Thresholds 8-SON -40 to 85 Product overview: DRV8601DRBR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 400 mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8601DRBR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 8-SON (3x3)
IC MOTOR DRIVER 2.5V-5.5V 8SON
IC MOTOR DRIVER 2.5V-5.5V 8SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-28765-6-ND | 121210-DRV8601DRBR | 744-DRV8601DRBR | DRV8601DRBR | DRV8601DRBR | DRV8601DRBR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8601DRBR | 400 mA Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | ERM, LRA | ERM, LRA | ||||
| Configuration | PCB Mount; 8-VDFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts |