48-V DUAL H-BRIDGE STEPPER MOTOR
48-V DUAL H-BRIDGE STEPPER MOTOR
48-V DUAL H-BRIDGE STEPPER MOTOR
48-V DUAL H-BRIDGE STEPPER MOTOR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 296-DRV8452DDWRCT-ND | DRV8452DDWR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; "44-PowerTSSOP (0.244"", 6.20mm Width)" | |
| Communication | SPI, Step/Direction | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| AC Input | 3 to 6 volts |