Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers DRV8436RGER

Description
Win Source Part Number: 1253338-DRV8436RGER Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Step/Direction Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 48V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: >256 Microsteps Voltage - Supply: 0V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8436RGERCT,29 6-DRV8436RGERDKR,296 -DRV8436RGERTR Base Product Number: DRV8436
Request a Quote Datasheet
Description
Win Source Part Number: 1253338-DRV8436RGER Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Step/Direction Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 48V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: >256 Microsteps Voltage - Supply: 0V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8436RGERCT,29 6-DRV8436RGERDKR,296 -DRV8436RGERTR Base Product Number: DRV8436
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253338-DRV8436RGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253338-DRV8436RGER
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253338-DRV8436RGER
Win Source Part Number: 1253338-DRV8436RGER Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Step/Direction Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 48V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: >256 Microsteps Voltage - Supply: 0V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8436RGERCT,29 6-DRV8436RGERDKR,296 -DRV8436RGERTR Base Product Number: DRV8436

Win Source Part Number: 1253338-DRV8436RGER
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Step/Direction
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 48V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: >256 Microsteps
Voltage - Supply: 0V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8436RGERCT,296-DRV8436RGERDKR,296-DRV8436RGERTR
Base Product Number: DRV8436

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8436RGERCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8436RGERCT-ND
Motor Drivers, Controllers 296-DRV8436RGERCT-ND
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8436RGERTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8436RGERTR-ND
Motor Drivers, Controllers 296-DRV8436RGERTR-ND
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8436RGERDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8436RGERDKR-ND
Motor Drivers, Controllers 296-DRV8436RGERDKR-ND
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Stepper VQFN Motor Driver IC
744-DRV8436RGER
Stepper VQFN Motor Driver IC 744-DRV8436RGER
48-V, 1.5-A bipolar stepper motor driver with integrated current sensing & 1/256 microstepping 24-VQFN -40 to 125 Product overview: DRV8436RGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8436RGER can be used for catalog matching and distributor lookup.

48-V, 1.5-A bipolar stepper motor driver with integrated current sensing & 1/256 microstepping 24-VQFN -40 to 125 Product overview: DRV8436RGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8436RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - DRV8436RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8436RGER
PMIC - Motor Drivers, Controllers DRV8436RGER
INDUSTRIAL STEPPER DRIVER

INDUSTRIAL STEPPER DRIVER

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8436RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8436RGER
Motor Drivers, Controllers DRV8436RGER
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8436RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8436RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8436RGER
INDUSTRIAL STEPPER DRIVER

INDUSTRIAL STEPPER DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1253338-DRV8436RGER 296-DRV8436RGERCT-ND 744-DRV8436RGER DRV8436RGER DRV8436RGER DRV8436RGER
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Stepper VQFN Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
AC Input 0 to 6 volts 0 to 6 volts
DC Input 0 to 6 volts 0 to 6 volts
Continuous Current 1.5 amps 1.5 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
FRENIC-MEGA AC Drive - FRN075G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details