IC MOTOR DRIVER Product overview: DRV8434SPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8434SPWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS SPI, Step/Direction 28-HTSSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR)
Product Status: Active
Motor Type - AC, DC: Brushed DC
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (4)
Interface: SPI, Step/Direction
Bipolar Motor Driver NMOS SPI, Step/Direction 28-HTSSOP
IC MOTOR DRIVER
IC MOTOR DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8434SPWPR | 296-DRV8434SPWPRTR-ND | DRV8434SPWPR | DRV8434SPWPR | DRV8434SPWPR | |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | SPI, Step/Direction | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 48 volts | 4 to 48 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" |