Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Step Resolution: 1 ~ 1/256
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (4)
Interface: Step/Direction
Technology: Technology
IC MOTOR DRIVER Product overview: DRV8434PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8434PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Step/Direction 28-HTSSOP
IC MOTOR DRIVER
Bipolar Motor Driver Power MOSFET Step/Direction 28-HTSSOP
IC MOTOR DRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8434PWPR | 296-DRV8434PWPRTR-ND | DRV8434PWPR | DRV8434PWPR | DRV8434PWPR | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Step/Direction | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 48 volts | 4 to 48 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" |