Win Source Part Number: 1253332-DRV8434ARGER
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 2.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Step/Direction
Output Configuration: Half Bridge
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 ~ 1/256
Voltage - Supply: 4.5V ~ 48V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8434ARGERTR,2
Base Product Number: DRV8434
Bipolar Motor Driver NMOS Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver NMOS Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver NMOS Step/Direction 24-VQFN (4x4)
48-V, 2.5-A BIPOLAR STEPPER MOTO Product overview: DRV8434ARGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8434ARGER can be used for catalog matching and distributor lookup.
48-V, 2.5-A BIPOLAR STEPPER MOTO
48-V, 2.5-A BIPOLAR STEPPER MOTO
Bipolar Motor Driver NMOS Step/Direction 24-VQFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253332-DRV8434ARGER | 296-DRV8434ARGERTR-ND | 744-DRV8434ARGER | DRV8434ARGER | DRV8434ARGER | DRV8434ARGER |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 48 volts | 4 to 48 volts | ||||
| DC Input | 4 to 48 volts | 4 to 48 volts | 48 volts | |||
| Continuous Current | 2.5 amps | 2.5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |