Texas Instruments High-Performance Analog Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers DRV8434APWPR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - AC, DC: Brushed DC Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (4) Interface: SPI, Step/Direction
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - AC, DC: Brushed DC Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (4) Interface: SPI, Step/Direction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - AC, DC: Brushed DC Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (4) Interface: SPI, Step/Direction

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Motor Type - AC, DC: Brushed DC
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (4)
Interface: SPI, Step/Direction

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-DRV8434APWPR
Motor Driver IC 744-DRV8434APWPR
IC MOTOR DRIVER Product overview: DRV8434APWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8434APWPR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER Product overview: DRV8434APWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8434APWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-DRV8434APWPRTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8434APWPRTR-ND
Motor Drivers, Controllers 296-DRV8434APWPRTR-ND
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 28-HTSSOP

Bipolar Motor Driver Power MOSFET SPI, Step/Direction 28-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8434APWPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8434APWPRDKR-ND
Motor Drivers, Controllers 296-DRV8434APWPRDKR-ND
IC MOTOR DRIVER

IC MOTOR DRIVER

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8434APWPRCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8434APWPRCT-ND
Motor Drivers, Controllers 296-DRV8434APWPRCT-ND
IC MOTOR DRIVER

IC MOTOR DRIVER

Buy Now Datasheet
Motor Drivers, Controllers - DRV8434APWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8434APWPR
Motor Drivers, Controllers DRV8434APWPR
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 28-HTSSOP

Bipolar Motor Driver Power MOSFET SPI, Step/Direction 28-HTSSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8434APWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8434APWPR
PMIC - Motor Drivers, Controllers DRV8434APWPR
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8434APWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8434APWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8434APWPR
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-DRV8434APWPR 296-DRV8434APWPRTR-ND DRV8434APWPR DRV8434APWPR DRV8434APWPR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus SPI, Step/Direction
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Input 48 volts 4 to 48 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data