DRV8434APWPR -- MOTOR DRIVERS, CONTROLLERS
Texas Instruments
Motor Drivers, Controllers
DRV8434APWPR
Description
IC MOTOR DRIVER
Description
IC MOTOR DRIVER
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DRV8434APWPR |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
Other; 28-PowerTSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.3000 amps
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
0.6500 amps
VIN
4.75 to 5.5 volts
View Details
Package Type
Other; SSOP
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers