Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers DRV8432DKDR

Description
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-29573-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-29573-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-29573-6-ND
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-29573-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-29573-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-29573-2-ND
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-29573-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-29573-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-29573-1-ND
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKDR - 014622-DRV8432DKDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKDR
014622-DRV8432DKDR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKDR 014622-DRV8432DKDR
Manufacturer: Texas Instruments Win Source Part Number: 014622-DRV8432DKDR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 52.5 V Rds On (Typ): 110 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 12A Family Name: DRV8432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 36-HSSOP Supply Voltage - Operating: 10.8 V to 13.2 V Channel Output Current: 7A Alternative Parts (Cross-Reference): L6203/L; E-L6203; BTM7710GP; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Philippines, RepublicofKorea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014622-DRV8432DKDR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, Stepper Motors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 52.5 V
Rds On (Typ): 110 mOhm LS, 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 12A
Family Name: DRV8432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 36-HSSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Channel Output Current: 7A
Alternative Parts (Cross-Reference): L6203/L; E-L6203; BTM7710GP;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Philippines, RepublicofKorea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - DRV8432DKDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8432DKDR
Full Half-Bridge Drivers DRV8432DKDR
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 296-29573-6-ND 014622-DRV8432DKDR DRV8432DKDR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKDR Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" SOP; SSOP; 36-HSSOP SOP; SSOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557SB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details