Texas Instruments High-Performance Analog PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKD DRV8432DKD

Description
Manufacturer: Texas Instruments Win Source Part Number: 846270-DRV8432DKD Features: Driver Package: Tube Family Name: DRV8432 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -DRV8432DKD-NDR, 296-27410-5, -296-27410-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846270-DRV8432DKD Features: Driver Package: Tube Family Name: DRV8432 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -DRV8432DKD-NDR, 296-27410-5, -296-27410-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKD - 846270-DRV8432DKD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKD
846270-DRV8432DKD
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKD 846270-DRV8432DKD
Manufacturer: Texas Instruments Win Source Part Number: 846270-DRV8432DKD Features: Driver Package: Tube Family Name: DRV8432 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -DRV8432DKD-NDR, 296-27410-5, -296-27410-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 846270-DRV8432DKD
Features: Driver
Package: Tube
Family Name: DRV8432
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DRV8432DKD-NDR, 296-27410-5, -296-27410-5-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8432DKD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8432DKD
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8432DKD
IC BRIDGE DRIVER PAR 36HSSOP

IC BRIDGE DRIVER PAR 36HSSOP

Supplier's Site
Full Half-Bridge Drivers - DRV8432DKD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8432DKD
Full Half-Bridge Drivers DRV8432DKD
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 846270-DRV8432DKD DRV8432DKD DRV8432DKD
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8432DKD Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 13.2 to 10.8 volts 10.8 to 13.2 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SSOP SOP; SSOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Packing Method Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6217KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 3 amps
View Details