Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
Win Source Part Number: 1129855-DRV8428RTER
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Step/Direction
Output Configuration: Half Bridge (2)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Step Resolution: >256 Microsteps
Voltage - Supply: 4.2V ~ 33V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8428RTERDKR,2
35V, 1A BIPOLAR STEPPER MOTOR DR Product overview: DRV8428RTER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 35V, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 35V, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8428RTER can be used for catalog matching and distributor lookup.
35V, 1A BIPOLAR STEPPER MOTOR DR
35V, 1A BIPOLAR STEPPER MOTOR DR
Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8428RTERCT-ND | 1129855-DRV8428RTER | 744-DRV8428RTER | DRV8428RTER | DRV8428RTER | DRV8428RTER |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Stepper 35V 1A Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | ||||
| Configuration | PCB Mount; 16-WFQFN Exposed Pad | |||||
| Communication | Step/Direction | Step/Direction | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 33 volts | 4 to 33 volts |