Bipolar Motor Driver Power MOSFET Step/Direction 16-HTSSOP
Bipolar Motor Driver Power MOSFET Step/Direction 16-HTSSOP
Bipolar Motor Driver Power MOSFET Step/Direction 16-HTSSOP
35V, 1A BIPOLAR STEPPER MOTOR DR
35V, 1A BIPOLAR STEPPER MOTOR DR
Bipolar Motor Driver Power MOSFET Step/Direction 16-HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8428PWPRDKR-ND | DRV8428PWPR | DRV8428PWPR | DRV8428PWPR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | ||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Communication | Step/Direction | Step/Direction | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |