The DRV8428PPWPR is a dual H-bridge motor driver designed for various industrial applications, capable of driving one bipolar stepper motor or two bidirectional brushed-DC motors. It operates within a supply voltage range of 4.2 V to 33 V and supports multiple control interfaces, including PHASE/ENABLE and PWM. The device features integrated current sensing with no need for external sense resistors, achieving a full-scale current accuracy of ±6%. It can handle a peak current of 1.7 A and a continuous RMS current of 0.7 A, depending on the PCB design. The DRV8428PPWPR includes several protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown. It also offers a low-power sleep mode with a quiescent current of 2 µA, making it suitable for battery-operated devices. The device is packaged in a compact HTSSOP (16) format, measuring 5 mm x 4.4 mm, which helps save board space. Applications include printers, office automation, robotics, and small home appliances.
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
35V, 1A BIPOLAR STEPPER OR DUAL
35V, 1A BIPOLAR STEPPER OR DUAL
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8428PPWPRCT-ND | DRV8428PPWPR | DRV8428PPWPR | DRV8428PPWPR |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |