Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
35V, 1A BIPOLAR STEPPER OR DUAL
35V, 1A BIPOLAR STEPPER OR DUAL
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8428EPWPRCT-ND | DRV8428EPWPR | DRV8428EPWPR | DRV8428EPWPR |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |