Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Motor Drivers, Controllers
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Current - Output: 1.5A
Voltage - Supply: 0V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8426
35-V, 1.5-A BIPOLAR STEPPER DRIV Product overview: DRV8426RGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8426RGER can be used for catalog matching and distributor lookup.
35-V, 1.5-A BIPOLAR STEPPER DRIV
35-V, 1.5-A BIPOLAR STEPPER DRIV
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8426RGERTR-ND | 744-DRV8426RGER | DRV8426RGER | DRV8426RGER | DRV8426RGER | |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) -Power Management (PMIC) -Motor Drivers, Controllers | Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Communication | Step/Direction | Step/Direction | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 0 to 6 volts | 0 to 6 volts |