Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Win Source Part Number: 1357056-DRV8426PRGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8426
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 1.5A
Interface: PWM
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
35V, 1.5A bipolar stepper or dual brushed motor driver with integrated current sensing 24-VQFN -40 to 125 Product overview: DRV8426PRGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper, 35V, 1.5A, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 35V, 1.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8426PRGER can be used for catalog matching and distributor lookup.
35V, 1.5A BIPOLAR STEPPER OR DUA
35V, 1.5A BIPOLAR STEPPER OR DUA
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8426PRGERTR-ND | 1357056-DRV8426PRGER | 744-DRV8426PRGER | DRV8426PRGER | DRV8426PRGER | DRV8426PRGER |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Dual Stepper 35V 1.5A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts |