Bipolar Motor Driver Power MOSFET Phase/Enable 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Phase/Enable 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Phase/Enable 24-VQFN (4x4)
35V, 1.5A BIPOLAR STEPPER OR DUA
35V, 1.5A BIPOLAR STEPPER OR DUA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8426ERGERCT-ND | DRV8426ERGER | DRV8426ERGER | DRV8426ERGER |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | |||
| DC Input | 0 to 6 volts |