Win Source Part Number: 1253336-DRV8426EPWPR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Phase/Enable
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8426EPWPRCT,2
Bipolar Motor Driver Power MOSFET Phase/Enable 28-HTSSOP
Bipolar Motor Driver Power MOSFET Phase/Enable 28-HTSSOP
35-V, 1.5-A BIPOLAR STEPPER OR D Product overview: DRV8426EPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8426EPWPR can be used for catalog matching and distributor lookup.
35-V, 1.5-A BIPOLAR STEPPER OR D
Bipolar Motor Driver Power MOSFET Phase/Enable 28-HTSSOP
35-V, 1.5-A BIPOLAR STEPPER OR D
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253336-DRV8426EPWPR | 296-DRV8426EPWPRTR-ND | 744-DRV8426EPWPR | DRV8426EPWPR | DRV8426EPWPR | DRV8426EPWPR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 0 to 6 volts | 6 volts | |||
| Continuous Current | 1.5 amps | 1.5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |