The DRV8424RGER is a stepper motor driver designed for both industrial and consumer applications, featuring a PWM microstepping capability with a simple STEP/DIR interface. It supports up to 1/256 microstepping and operates within a supply voltage range of 4.5 to 33 V. The device integrates current sensing, eliminating the need for external sense resistors, and offers ±5% full-scale current accuracy. With a peak current capacity of 4 A and a full-scale output current of 2.5 A, the DRV8424RGER is suitable for various applications, including printers, 3D printers, and factory automation. It includes smart tune decay technology for optimal current regulation and noise reduction, along with configurable off-time PWM chopping options. The driver also features low-power sleep mode, protection mechanisms for undervoltage, overcurrent, and thermal shutdown, and operates with logic inputs of 1.8 V, 3.3 V, or 5.0 V. The compact VQFN package measures 4.0 mm x 4.0 mm, making it suitable for space-constrained designs.
Win Source Part Number: 961047-DRV8424RGER
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Step/Direction
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: >256 Microsteps
Voltage - Supply: 0V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8424RGERTR,29
Base Product Number: DRV8424
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
35V, 2.5A BIPOLAR STEPPER MOTOR Product overview: DRV8424RGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 35V, 2.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 35V, 2.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8424RGER can be used for catalog matching and distributor lookup.
35V, 2.5A BIPOLAR STEPPER MOTOR
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
35V, 2.5A BIPOLAR STEPPER MOTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 961047-DRV8424RGER | 296-DRV8424RGERCT-ND | 744-DRV8424RGER | DRV8424RGER | DRV8424RGER | DRV8424RGER |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper 35V 2.5A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 0 to 6 volts | 6 volts | |||
| Continuous Current | 2.5 amps | 2.5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |