Bipolar Motor Driver Power MOSFET Step/Direction 28-HTSSOP
Bipolar Motor Driver Power MOSFET Step/Direction 28-HTSSOP
Bipolar Motor Driver Power MOSFET Step/Direction 28-HTSSOP
35V, 2.5A BIPOLAR STEPPER MOTOR
Bipolar Motor Driver Power MOSFET Step/Direction 28-HTSSOP
35V, 2.5A BIPOLAR STEPPER MOTOR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8424PWPRCT-ND | DRV8424PWPR | DRV8424PWPR | DRV8424PWPR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Communication | Step/Direction | Step/Direction | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts |