Win Source Part Number: 1372100-DRV8424PRGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8424
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Consumer, Industrial
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 2.5A
Interface: PWM
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
35V, 2.5A BIPOLAR STEPPER OR DUA Product overview: DRV8424PRGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 35V, 2.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 35V, 2.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8424PRGER can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
35V, 2.5A BIPOLAR STEPPER OR DUA
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
35V, 2.5A BIPOLAR STEPPER OR DUA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372100-DRV8424PRGER | 744-DRV8424PRGER | 296-DRV8424PRGERCT-ND | DRV8424PRGER | DRV8424PRGER | DRV8424PRGER |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Stepper 35V 2.5A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 6 volts | 0 to 6 volts | |||
| Continuous Current | 2.5 amps | 2.5 amps | ||||
| PC-Based Bus | PWM |