The DRV8424ERGER is a dual H-bridge motor driver designed for various industrial applications, capable of driving one bipolar stepper motor or two bidirectional brushed-DC motors. It operates within a supply voltage range of 4.5 V to 33 V and features integrated current sensing, eliminating the need for external sense resistors, which helps save board space and reduce costs. The device supports multiple control interfaces, including PHASE/ENABLE and PWM, and offers configurable off-time PWM chopping options. With a peak current capacity of 4 A for brushed motors and 2.5 A for stepper motors, the DRV8424ERGER is suitable for applications requiring high current handling. It includes protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring reliable operation. The low R_DS(ON) of 330 mΩ at 24 V and 25°C contributes to efficient performance. Additionally, the device supports logic inputs of 1.8 V, 3.3 V, and 5.0 V, and features a low-power sleep mode to minimize quiescent current draw. The compact VQFN package measures 4.0 mm x 4.0 mm, making it suitable for space-constrained designs.
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
35V, 2.5A BIPOLAR STEPPER OR DUA Product overview: DRV8424ERGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 35V, 2.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 35V, 2.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8424ERGER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353128-DRV8424ERGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8424
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Consumer, Industrial
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 2.5A
Interface: Phase/Enable (PH/EN)
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
35V, 2.5A BIPOLAR STEPPER OR DUA
35V, 2.5A BIPOLAR STEPPER OR DUA
Bipolar Motor Driver Power MOSFET Phase/Enable (PH/EN) 24-VQFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8424ERGERTR-ND | 744-DRV8424ERGER | 1353128-DRV8424ERGER | DRV8424ERGER | DRV8424ERGER | DRV8424ERGER |
| Product Name | Motor Drivers, Controllers | Stepper 35V 2.5A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 6 volts | 0 to 6 volts |