Bipolar Motor Driver Power MOSFET PWM 28-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 28-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 28-HTSSOP
Bipolar Motor Driver Power MOSFET Phase/Enable (PH/EN) 28-HTSSOP
35V, 2.5A BIPOLAR STEPPER OR DUA
35V, 2.5A BIPOLAR STEPPER OR DUA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8424EPWPRDKR-ND | DRV8424EPWPR | DRV8424EPWPR | DRV8424EPWPR |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | |||
| DC Input | 0 to 6 volts |