18V, 2A DUAL H-BRIDGE MOTOR DRIV
18V, 2A DUAL H-BRIDGE MOTOR DRIV
18V, 2A DUAL H-BRIDGE MOTOR DRIV
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 296-DRV8421BDFURDKR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; "10-SOP (0.154"", 3.90mm Width)" |
| Communication | PWM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |