Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers DRV8412DDWR

Description
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-25561-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-25561-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-25561-2-ND
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-25561-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-25561-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-25561-1-ND
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-25561-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-25561-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-25561-6-ND
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8412DDWR - 014621-DRV8412DDWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8412DDWR
014621-DRV8412DDWR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8412DDWR 014621-DRV8412DDWR
Manufacturer: Texas Instruments Win Source Part Number: 014621-DRV8412DDWR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 52.5 V Rds On (Typ): 110 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 6A Family Name: DRV8412 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-HTSSOP Supply Voltage - Operating: 10.8 V to 13.2 V Channel Output Current: 3A Alternative Parts (Cross-Reference): BTM7741GXT; BTM7700G; BTM7700GXT; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014621-DRV8412DDWR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, Stepper Motors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 52.5 V
Rds On (Typ): 110 mOhm LS, 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 6A
Family Name: DRV8412
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-HTSSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Channel Output Current: 3A
Alternative Parts (Cross-Reference): BTM7741GXT; BTM7700G; BTM7700GXT;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8412DDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8412DDWR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8412DDWR
IC HALF BRIDGE DRVR 3A 44HTSSOP

IC HALF BRIDGE DRVR 3A 44HTSSOP

Supplier's Site
Full Half-Bridge Drivers - DRV8412DDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8412DDWR
Full Half-Bridge Drivers DRV8412DDWR
Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-25561-2-ND 014621-DRV8412DDWR DRV8412DDWR DRV8412DDWR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - DRV8412DDWR Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts 10.8 to 13.2 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)" SOP; SSOP; TSSOP; 44-HTSSOP SSOP SOP; SSOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB800RSLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - SI53352BD13107-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812SEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
LED Drivers - NCR420ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details