Manufacturer: Texas Instruments
Win Source Part Number: 083387-DRV8412DDW
Category: Integrated Circuits(ICs)
Family: PMIC - Full Half-Bridge Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Manufacturer Device Package: 44-HTSSOP
Applications: DC Motors Stepper Motors
Standard Package: 35
Catalog: Full Half-Bridge Drivers
Technology: Power MOSFET
Operating Supply Voltage: 10.8 V ~ 13.2 V
Interface: PWM
Current - Output / Channel: 3A
Fault Protection: Current Limiting Over Temperature Short Circuit UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 0 V ~ 52.5 V
Rds On (Typ): 110 mOhm LS 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 6A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 083387-DRV8412DDW |
| Product Name | Integrated Circuits(ICs) |