Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
3-Phase Smart Gate Driver | 102V | Shunt Amps | Extended Temp Product overview: DRV8353SMRTAT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 102V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8353SMRTAT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352673-DRV8353SMRTA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Base Product Number: DRV8353
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Brushless DC (BLDC)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 7V ~ 75V
Output Configuration: Pre-Driver - Half Bridge (3)
Current - Output: 25mA
Interface: SPI
Voltage - Load: 9V ~ 100V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
100-V THREE-PHASE SMART GATE DRI
100-V THREE-PHASE SMART GATE DRI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8353SMRTATTR-ND | 744-DRV8353SMRTAT | 1352673-DRV8353SMRTAT | DRV8353SMRTAT | DRV8353SMRTAT | DRV8353SMRTAT |
| Product Name | Motor Drivers, Controllers | 102V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 40-WFQFN Exposed Pad | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| AC Input | 7 to 75 volts | 7 to 75 volts |