3-Phase Smart Gate Driver, Current Shunt, Extended Temp Product overview: DRV8353HMRTAT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8353HMRTAT can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Function: Controller - Commutation, Direction Management
Output Configuration: Pre-Driver - Half Bridge (3)
Technology: Power MOSFET
Applications: Brushless DC (BLDC)
100-V THREE-PHASE SMART GATE DRI
100-V THREE-PHASE SMART GATE DRI
Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8353HMRTAT | 296-DRV8353HMRTATTR-ND | DRV8353HMRTAT | DRV8353HMRTAT | DRV8353HMRTAT | |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 40-WFQFN Exposed Pad | |||||
| AC Input | 7 to 75 volts | |||||
| DC Input | 7 to 75 volts |