Texas Instruments High-Performance Analog Motor Drivers, Controllers DRV8353FHRTAR

Description
Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)
Request a Quote Datasheet
Description
Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-DRV8353FHRTARTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8353FHRTARTR-ND
Motor Drivers, Controllers 296-DRV8353FHRTARTR-ND
Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)

Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8353FHRTARDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8353FHRTARDKR-ND
Motor Drivers, Controllers 296-DRV8353FHRTARDKR-ND
Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)

Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8353FHRTARCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8353FHRTARCT-ND
Motor Drivers, Controllers 296-DRV8353FHRTARCT-ND
Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)

Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)

Buy Now Datasheet
Motor Driver IC - 744-DRV8353FHRTAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-DRV8353FHRTAR
Motor Driver IC 744-DRV8353FHRTAR
102-V MAX 3-PHASE FUNCTIONAL SAF Product overview: DRV8353FHRTAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8353FHRTAR can be used for catalog matching and distributor lookup.

102-V MAX 3-PHASE FUNCTIONAL SAF Product overview: DRV8353FHRTAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8353FHRTAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253329-DRV8353FHRTAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253329-DRV8353FHRTAR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253329-DRV8353FHRTAR
Win Source Part Number: 1253329-DRV8353FHRTA R Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Brushless DC (BLDC) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 25mA Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration: Half Bridge (3) Voltage - Load: 9V ~ 75V Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 7V ~ 100V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8353FHRTARTR, 296-DRV8353FHRTARDKR ,296-DRV8353FHRTARCT Base Product Number: DRV8353

Win Source Part Number: 1253329-DRV8353FHRTAR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 25mA
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 9V ~ 75V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 7V ~ 100V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8353FHRTARTR,296-DRV8353FHRTARDKR,296-DRV8353FHRTARCT
Base Product Number: DRV8353

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8353FHRTAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8353FHRTAR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8353FHRTAR
102-V MAX 3-PHASE FUNCTIONAL SAF

102-V MAX 3-PHASE FUNCTIONAL SAF

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8353FHRTAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8353FHRTAR
PMIC - Motor Drivers, Controllers DRV8353FHRTAR
102-V MAX 3-PHASE FUNCTIONAL SAF

102-V MAX 3-PHASE FUNCTIONAL SAF

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8353FHRTAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8353FHRTAR
Motor Drivers, Controllers DRV8353FHRTAR
Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)

Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 296-DRV8353FHRTARTR-ND 744-DRV8353FHRTAR 1253329-DRV8353FHRTAR DRV8353FHRTAR DRV8353FHRTAR DRV8353FHRTAR
Product Name Motor Drivers, Controllers Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 40-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
AC Input 7 to 100 volts 7 to 100 volts
DC Input 7 to 100 volts 100 volts 7 to 100 volts
Unlock Full Specs
to access all available technical data