Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Motor Drivers, Controllers
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Supplier Device Package: 32-WQFN (5x5)
Base Product Number: DRV8350
Voltage - Supply: 6V ~ 95V
102-V max 3-phase smart gate driver 32-WQFN -40 to 125 Product overview: DRV8350SRTVR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8350SRTVR can be used for catalog matching and distributor lookup.
IC MTR DRV MULTIPHAS 6-95V 32QFN
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
IC MTR DRV MULTIPHAS 6-95V 32QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8350SRTVRTR-ND | 744-DRV8350SRTVR | DRV8350SRTVR | DRV8350SRTVR | DRV8350SRTVR | |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) -Power Management (PMIC) -Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 32-WFQFN Exposed Pad | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 6 to 95 volts | 6 to 95 volts |