Manufacturer: Texas Instruments
Win Source Part Number: 847642-DRV8350RSRGZT
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8350
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50271-1, DRV8350RSRGZT-ND, 296-50271-6, 296-50271-2
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
IC MTR DRV MULTIPHAS 6-95V 48QFN
IC MTR DRV MULTIPHAS 6-95V 48QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 847642-DRV8350RSRGZT | 296-50271-2-ND | DRV8350RSRGZT | DRV8350RSRGZT | DRV8350RSRGZT |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8350RSRGZT | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 6 to 95 volts |