Manufacturer: Texas Instruments
Win Source Part Number: 869307-DRV8350HRTVR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8350
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
102-V max 3-phase smart gate driver 32-WQFN -40 to 125 Product overview: DRV8350HRTVR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8350HRTVR can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
IC MTR DRV MULTIPHAS 6-95V 32QFN
IC MTR DRV MULTIPHAS 6-95V 32QFN
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869307-DRV8350HRTVR | 744-DRV8350HRTVR | 296-DRV8350HRTVRTR-ND | DRV8350HRTVR | DRV8350HRTVR | DRV8350HRTVR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8350HRTVR | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 32-WFQFN Exposed Pad | |||||
| AC Input | 6 to 95 volts | |||||
| DC Input | 6 to 95 volts |