Win Source Part Number: 1253314-DRV8343SPHPR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 25mA
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 5.5V ~ 60V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8343SPHPRQ1DK
Base Product Number: DRV8343
Automotive 12-V to 24-V battery 3-phase smart gate driver with current shunt amplifiers 48-HTQFP -40 to 125 Product overview: DRV8343SPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8343SPHPRQ1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 48-HTQFP (7x7)
Motor Driver Power MOSFET SPI 48-HTQFP (7x7)
Motor Driver Power MOSFET SPI 48-HTQFP (7x7)
HALL EFFECT SENSOR
HALL EFFECT SENSOR
Motor Driver Power MOSFET SPI 48-HTQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253314-DRV8343SPHPRQ1 | 744-DRV8343SPHPRQ1 | 296-DRV8343SPHPRQ1TR-ND | DRV8343SPHPRQ1 | DRV8343SPHPRQ1 | DRV8343SPHPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Automotive Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 0.0250 amps | 0.0250 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |