Automotive 12-V to 24-V battery 3-phase smart gate driver 48-HTQFP -40 to 125 Product overview: DRV8340SPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8340SPHPRQ1 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Win Source Part Number: 1352450-DRV8340SPHPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Base Product Number: DRV8340
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 5.5V ~ 60V
Output Configuration: Half Bridge (3)
Interface: PWM, SPI
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
PWR MGMT MOTOR/FAN DRIVER
Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
PWR MGMT MOTOR/FAN DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8340SPHPRQ1 | 296-53553-2-ND | 1352450-DRV8340SPHPRQ1 | DRV8340SPHPRQ1 | DRV8340SPHPRQ1 | DRV8340SPHPRQ1 |
| Product Name | Automotive Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 48-PowerTQFP |