AUTOMOTIVE 12V AND 24V BATTERY 3
| DigiKey | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 296-DRV8334QRGZRQ1TR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| Configuration | 48-VFQFN Exposed Pad |
| Communication | PWM, SPI |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |