Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers DRV8332HDDV

Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Request a Quote Datasheet
Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-43528-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-43528-5-ND
Full, Half-Bridge (H Bridge) Drivers 296-43528-5-ND
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332HDDV - 846700-DRV8332HDDV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332HDDV
846700-DRV8332HDDV
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332HDDV 846700-DRV8332HDDV
Manufacturer: Texas Instruments Win Source Part Number: 846700-DRV8332HDDV Features: Driver Package: Tube Family Name: DRV8332 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43528-5, DRV8332HDDV-ND

Manufacturer: Texas Instruments
Win Source Part Number: 846700-DRV8332HDDV
Features: Driver
Package: Tube
Family Name: DRV8332
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43528-5, DRV8332HDDV-ND

Buy Now Datasheet
Full Half-Bridge Drivers - DRV8332HDDV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8332HDDV
Full Half-Bridge Drivers DRV8332HDDV
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8332HDDV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8332HDDV
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8332HDDV
IC HALF BRIDGE DRVR 5A 44HTSSOP

IC HALF BRIDGE DRVR 5A 44HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-43528-5-ND 846700-DRV8332HDDV DRV8332HDDV DRV8332HDDV
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332HDDV Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)" SOP; SSOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) SSOP
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-1499-6-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
3 suppliers
Power - Gate Driver ICs - 2EDF5215G - 2EDF5215G - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Propagation Delay 46 ns
Package Type PG-VDSON-8
View Details