Manufacturer: Texas Instruments
Win Source Part Number: 014620-DRV8332DKDR
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 52.5 V
Rds On (Typ): 80 mOhm LS, 80 mOhm HS
Load Type: Inductive
Current - Peak Output: 13A
Family Name: DRV8332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 36-HSSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Channel Output Current: 8A
Alternative Parts (Cross-Reference): BM6244FS-E2; LA6585T; LA6587T;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP
IC HALF BRIDGE DRIVER 8A 36HSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 014620-DRV8332DKDR | 296-29572-1-ND | DRV8332DKDR | DRV8332DKDR |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332DKDR | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOP; SSOP; 36-HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SOP; SSOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | SSOP |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |