Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers DRV8332DKD

Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP
Request a Quote Datasheet
Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-27518-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-27518-5-ND
Full, Half-Bridge (H Bridge) Drivers 296-27518-5-ND
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332DKD - 1168580-DRV8332DKD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332DKD
1168580-DRV8332DKD
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332DKD 1168580-DRV8332DKD
Manufacturer: Texas Instruments Win Source Part Number: 1168580-DRV8332DKD Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MTD6501C-HC1; DRV8332DKDR; DRV8332DKD; STSPIN250; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168580-DRV8332DKD
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MTD6501C-HC1; DRV8332DKDR; DRV8332DKD; STSPIN250;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - DRV8332DKD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8332DKD
Full Half-Bridge Drivers DRV8332DKD
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 36-HSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8332DKD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8332DKD
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8332DKD
IC HALF BRIDGE DRIVER 8A 36HSSOP

IC HALF BRIDGE DRIVER 8A 36HSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-27518-5-ND 1168580-DRV8332DKD DRV8332DKD DRV8332DKD
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - DRV8332DKD Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" SOP; SSOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad SSOP
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53313-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Power Distribution Switches, Load Drivers - A6B273KLW - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting
View Details
2 suppliers
LED Drivers - HEF4794BT,112 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details