Texas Instruments Standard Linear and Logic Mosfet Driver, Half Bridge, Wqfn-40; Driver Configuration Texas Instruments DRV8323SRTAT

Description
MOSFET DRIVER, HALF BRIDGE, WQFN-40; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, HALF BRIDGE, WQFN-40; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Half Bridge, Wqfn-40; Driver Configuration Texas Instruments - 33AH3932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Wqfn-40; Driver Configuration Texas Instruments
33AH3932
Mosfet Driver, Half Bridge, Wqfn-40; Driver Configuration Texas Instruments 33AH3932
MOSFET DRIVER, HALF BRIDGE, WQFN-40; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, WQFN-40; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
DRV8323SRTAT
Gate Drivers DRV8323SRTAT
Gate Drivers 60V Three-Phase Smart Gate Driver With Three Current Shunt Amplifiers 40-WQFN -40 to 125

Gate Drivers 60V Three-Phase Smart Gate Driver With Three Current Shunt Amplifiers 40-WQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 33AH3932 DRV8323SRTAT
Product Name Mosfet Driver, Half Bridge, Wqfn-40; Driver Configuration Texas Instruments Gate Drivers
Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI53352A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details