Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Win Source Part Number: 986458-DRV8323RSRGZR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 5mA
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 60V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV8323RSRGZR-ND,296
Base Product Number: DRV8323
IC MTR DRV MULTIPHAS 6-60V 48QFN
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
IC MTR DRV MULTIPHAS 6-60V 48QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-47769-1-ND | 986458-DRV8323RSRGZR | DRV8323RSRGZR | DRV8323RSRGZR | DRV8323RSRGZR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |