Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Triple Half Bridge Motor Driver 48-Pin VQFN EP T/R Product overview: DRV8323RHRGZT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8323RHRGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320066-DRV8323RHRGZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: Brushless DC (BLDC)
Standard Package: 250
Mounting: Surface Mount
Technology: Power MOSFET
Current - Output: 5mA
Function: Controller - Commutation, Direction Management
Interface: Hardware
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 60V
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46942-2,296-4694
Base Product Number: DRV8323
RoHS Status: ROHS3 Compliant
Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
IC MTR DRV MULTIPHAS 6-60V 48QFN
IC MTR DRV MULTIPHAS 6-60V 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-46942-2-ND | 744-DRV8323RHRGZT | 1320066-DRV8323RHRGZT | DRV8323RHRGZT | DRV8323RHRGZT | DRV8323RHRGZT |
| Product Name | Motor Drivers, Controllers | VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 60 volts | 6 to 60 volts |