Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 847783-DRV8323RHRGZR
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8323
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49632-1, 296-49632-2, 296-49632-6, DRV8323RHRGZR-ND
IC MTR DRV MULTIPHAS 6-60V 48QFN
Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
IC MTR DRV MULTIPHAS 6-60V 48QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-49632-1-ND | 847783-DRV8323RHRGZR | DRV8323RHRGZR | DRV8323RHRGZR | DRV8323RHRGZR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8323RHRGZR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 6 to 60 volts |